DELL logo

DELL P2314T computer monitor 23" 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147514
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL P2314T computer monitor 23" 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black, Silver:

DELL P2314T, 23", 1920 x 1080 pixels, Full HD, IPS, 8 ms, Black, Silver

Long summary description DELL P2314T computer monitor 23" 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black, Silver:

DELL P2314T. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: IPS. Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Height adjustment: 216.40 - 412.70. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.