DELL Professional P2416D, 23.75", 2560 x 1440 pixels, Quad HD, LED, 8 ms, Black
DELL Professional P2416D. Display diagonal: 23.75", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black