DELL logo

DELL E310dw 600 x 600 DPI A4 Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101529
Info modified on:
28 Sept 2023, 13:37:27
Short summary description DELL E310dw 600 x 600 DPI A4 Wi-Fi:

DELL E310dw, Laser, 600 x 600 DPI, A4, 27 ppm, Duplex printing, Network ready

Long summary description DELL E310dw 600 x 600 DPI A4 Wi-Fi:

DELL E310dw. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 27 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.