DELL logo

DELL E Series E5515H LED display 54.6" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102646
Info modified on:
27 May 2024, 12:28:24
Short summary description DELL E Series E5515H LED display 54.6" 1920 x 1080 pixels Full HD Black:

DELL E Series E5515H, 54.6", 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description DELL E Series E5515H LED display 54.6" 1920 x 1080 pixels Full HD Black:

DELL E Series E5515H. Display diagonal: 54.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.