DELL Professional P2415Q, 23.8", 3840 x 2160 pixels, 4K Ultra HD, LED, 8 ms, Black, Silver
DELL Professional P2415Q. Display diagonal: 23.8", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Silver