DELL UltraSharp U3415W, 34", 3440 x 1440 pixels, Quad HD, LED, 8 ms, Black, Silver
DELL UltraSharp U3415W. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 172°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Silver