DELL logo

DELL UltraSharp UP2715K LED display 27" 5120 x 2880 pixels 5K Ultra HD Black, Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96337
Info modified on:
30 Dec 2024, 17:23:46
Short summary description DELL UltraSharp UP2715K LED display 27" 5120 x 2880 pixels 5K Ultra HD Black, Silver:

DELL UltraSharp UP2715K, 27", 5120 x 2880 pixels, 5K Ultra HD, LED, 8 ms, Black, Silver

Long summary description DELL UltraSharp UP2715K LED display 27" 5120 x 2880 pixels 5K Ultra HD Black, Silver:

DELL UltraSharp UP2715K. Display diagonal: 27", Display resolution: 5120 x 2880 pixels, HD type: 5K Ultra HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.