DELL logo

DELL PowerEdge R430 server 600 GB Rack (1U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 8 GB DDR4-SDRAM 550 W

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123699
Info modified on:
14 Mar 2024, 18:14:27
Short summary description DELL PowerEdge R430 server 600 GB Rack (1U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 8 GB DDR4-SDRAM 550 W:

DELL PowerEdge R430, 2.4 GHz, E5-2630V3, 8 GB, DDR4-SDRAM, 600 GB, Rack (1U)

Long summary description DELL PowerEdge R430 server 600 GB Rack (1U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 8 GB DDR4-SDRAM 550 W:

DELL PowerEdge R430. Processor family: Intel Xeon E5 v3, Processor frequency: 2.4 GHz, Processor model: E5-2630V3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 600 GB, HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 550 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.