DELL logo

DELL Professional P2714H LED display 27" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78316
Info modified on:
25 Nov 2022, 10:14:48
Short summary description DELL Professional P2714H LED display 27" 1920 x 1080 pixels Full HD Black:

DELL Professional P2714H, 27", 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description DELL Professional P2714H LED display 27" 1920 x 1080 pixels Full HD Black:

DELL Professional P2714H. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.