DELL logo

DELL Precision R7610 Intel® Xeon® E5 V2 Family E5-2697V2 32 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® NVS 310 Windows 7 Professional Rack-mounted chassis Workstation Black, Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117139
Info modified on:
10 Aug 2024, 10:04:14
Short summary description DELL Precision R7610 Intel® Xeon® E5 V2 Family E5-2697V2 32 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® NVS 310 Windows 7 Professional Rack-mounted chassis Workstation Black, Silver:

DELL Precision R7610, 2.7 GHz, Intel® Xeon® E5 V2 Family, E5-2697V2, 32 GB, 500 GB, Windows 7 Professional

Long summary description DELL Precision R7610 Intel® Xeon® E5 V2 Family E5-2697V2 32 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® NVS 310 Windows 7 Professional Rack-mounted chassis Workstation Black, Silver:

DELL Precision R7610. Processor frequency: 2.7 GHz, Processor family: Intel® Xeon® E5 V2 Family, Processor model: E5-2697V2. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® Quadro® NVS 310. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Rack-mounted chassis. Product type: Workstation. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.