DELL logo

DELL UltraSharp U3014 LED display 30" 2560 x 1600 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54454
Info modified on:
30 Dec 2024, 17:24:07
Short summary description DELL UltraSharp U3014 LED display 30" 2560 x 1600 pixels Full HD Black:

DELL UltraSharp U3014, 30", 2560 x 1600 pixels, Full HD, LED, 6 ms, Black

Long summary description DELL UltraSharp U3014 LED display 30" 2560 x 1600 pixels Full HD Black:

DELL UltraSharp U3014. Display diagonal: 30", Display resolution: 2560 x 1600 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.