DELL logo

DELL Vostro 2521 Intel® Core™ i5 i5-3337U Laptop 15" 4 GB DDR3-SDRAM 500 GB HDD Linux Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22232
Info modified on:
29 Jan 2025, 18:23:33
Short summary description DELL Vostro 2521 Intel® Core™ i5 i5-3337U Laptop 15" 4 GB DDR3-SDRAM 500 GB HDD Linux Silver:

DELL Vostro 2521, Intel® Core™ i5, 1.8 GHz, 15", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Vostro 2521 Intel® Core™ i5 i5-3337U Laptop 15" 4 GB DDR3-SDRAM 500 GB HDD Linux Silver:

DELL Vostro 2521. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 15", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Linux. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.