DELL logo

DELL UltraSharp U2913WM LED display 29" 2560 x 1080 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62452
Info modified on:
25 Nov 2022, 10:14:52
Short summary description DELL UltraSharp U2913WM LED display 29" 2560 x 1080 pixels Black:

DELL UltraSharp U2913WM, 29", 2560 x 1080 pixels, LED, LCD, 8 ms, Black

Long summary description DELL UltraSharp U2913WM LED display 29" 2560 x 1080 pixels Black:

DELL UltraSharp U2913WM. Display diagonal: 29", Display resolution: 2560 x 1080 pixels, Display technology: LED. Display: LCD. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.