location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL B1265dnf Laser A4 600 x 1200 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B1265dnf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-40437 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL B1265dnf Laser A4 600 x 1200 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 600 x 1200 DPI
  • - A4 28 ppm
  • - Mono copying Mono scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB Built-in processor ARM11 533 MHz
  • - 24.5 lbs (11.1 kg)
Long product name DELL B1265dnf Laser A4 600 x 1200 DPI 28 ppm :
The short editorial description of DELL B1265dnf Laser A4 600 x 1200 DPI 28 ppm

B1265dnf - laser mono, 1200x600, 28 ppm, A4, A5, A6, B5, C5, USB, LAN, 533 MHz ARM 11, Duplex
More>>>
DELL B1265dnf Laser A4 600 x 1200 DPI 28 ppm:
The official marketing text of DELL B1265dnf Laser A4 600 x 1200 DPI 28 ppm as supplied by the manufacturer

Print, scan, copy and fax with ease and efficiency. The DellTM B1265dnf Multifunction Mono Laser Printer offers productivity and value for your small workgroup.

- Get 4-in-1 versatility: Your team can easily print, scan copy and fax with the multifunctional Dell B1265dnf.
- Enhance efficiency: Enjoy two-sided printing, high-quality printouts, network connectivity with built-in Ethernet, high-speed printing and reliable performance.
- Print from mobile devices: It’s easy to print directly from a wide variety of mobile devices right to your Dell B1265dnf.

Enjoy secure, paperless faxing:
Stay secure and prevent incoming faxes from being accessed by unauthorized personnel. Securely send a fax by simply setting up a PIN. Use your PC to enable a fax to be sent from the Dell B1265dnf printer. Incoming faxes can also be programed to be sent directly to your PC.

Help simplify workflow:
Easily digitalize and archive documents with the scanner and 40-page automatic document feeder (ADF). Share your printer with co-workers via the built-in Ethernet. Dell Printer Manager software, which comes with your Dell B1265dnf, lets you easily access Scan Assistant and embedded web services, helping to simplify office workflow.

Get superb copy features:
With a touch of the "ID copy" button on the operational panel, you can copy both sides of an ID card on a single side of paper. Additional copy features include clone copy, poster copy and N-up copy (copying 2 or more pages to one piece of paper).

Fast and easy printing, direct from your AndroidTM device
Discover the fast and easy way to print directly from your AndroidTM mobile device with Dell Mobile Print App. It’s simple to print documents, photos, web pages and more with this easy-to-use app which supports direct printing from a vast array of applications. Download it for free at Google PlayTM .

Print with AirPrintTM
Directly print from your iPhone® , iPad® or iPod touch® using AirPrint1. Airprint works with a variety of apps including Safari, Mail, Photos, iWork and PDFs in iBooks. So you can print seminar confirmation tickets, photos, vital emails and web pages quickly and easily.

Connect with Google Cloud PrintTM
Using Google Cloud Print, you can make your home and work printers available to you and anyone you choose, from the applications you use every day. Google Cloud Print works on your phone, tablet, Chromebook, PC, and any other web-connected device you want to print from.

Save time: Experience the convenience of highspeed printing — up to 28 ppm (A4).

Enjoy true efficiency and outstanding reliability: Stay productive with a high duty cycle of up to 20,000 pages per month, a high-input 250-sheet paper tray and high standard memory of 128MB RAM.

Experience automatic two-sided printing: Conserve resources, including paper and toner with a built-in duplexer.

Get an environmentally-conscious design: Save toner and paper with one touch of the Eco button. It automatically engages two-sided printing and reduces toner usage by printing in draft mode. The Dell B1265dnf is RoHS and ENERGY STAR 1.2 qualified3. You can recycle empty toner cartridges. For details, visit Dell.com/recycle.

Short summary description DELL B1265dnf Laser A4 600 x 1200 DPI 28 ppm:
This short summary of the DELL B1265dnf Laser A4 600 x 1200 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

DELL B1265dnf, Laser, Mono printing, 600 x 1200 DPI, Mono copying, A4, Direct printing

Long summary description DELL B1265dnf Laser A4 600 x 1200 DPI 28 ppm:
This is an auto-generated long summary of DELL B1265dnf Laser A4 600 x 1200 DPI 28 ppm based on the first three specs of the first five spec groups.

DELL B1265dnf. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 1200 DPI
Fax
Faxing *
Mono faxing
Speed dialing
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Error Correction Mode (ECM)
Yes
Distinctive ring
Yes
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Page description languages
PCL 6, SPL
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
250 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
Paper handling
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Built-in processor
Yes
Processor family
ARM11
Processor frequency
533 MHz
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Fedora 11, Fedora 13, Fedora 15, Fedora 6, Fedora 7, Fedora 8, Fedora 9, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, Ubuntu 10.04, Ubuntu 8.10
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Weight & dimensions
Weight
24.5 lbs (11.1 kg)
Other features
Dimensions (WxDxH)
16 x 13.3 x 15.1" (406 x 338 x 384 mm)
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2013-03-25 22:54:12
Uk has collected 10 expert reviews for DELL B1265dnf Laser A4 600 x 1200 DPI 28 ppm and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
itproportal.com
Updated:
2013-03-25 22:54:10
Clearly designed for a micro, small, or home office, and priced accordingly at the £160 mark, the Dell B1265dnf Multifunction Mono Laser Printer delivers all the important features a small office needs. It can print and fax from, as well as scan to, your...
Good Prints, scans, copies and faxes, Impressive text output quality, Solid graphics output, Duplexer and automatic document feeder...
Bad A little bulky to sit on a desk, Photo output quality isn’t so hot...
Bottom line The Dell B1265dnf Multifunction Mono Laser covers all the bases for most small office needs. In addition to printing, scanning, copying and faxing, it delivers a potentially attractive balance of speed, output quality, paper handling, price and features...
60%
businesscomputingworld.co.uk
Updated:
2013-03-25 22:54:11
Office printers live a thankless life. Often tucked away out of site and without so much as a nod of appreciation, the office printer is the silent hero of the business. Sure we’re edging closer to the paperless office as each year passes, but for most of...
70%
digitalversus.com
Updated:
2013-09-21 23:00:35
The Dell B1265dnf delivers when it comes to print quality and speed, but the higher-than-average cost per page make it a tough sell...
Good Cost per page, Small size, Print speeds, Ease of use, Duplex, Quiet, Low power consumption...
Bad No WiFi, No card reader, No draft mode, Scans to computer only, Slow firstpageout when printing from off...
60%
trustedreviews.com
Updated:
2015-06-26 05:39:55
What is the Dell B1265dfw? Dell's laser printers are built for it by other manufacturers and the B1265dfw is made by Samsung. Nothing wrong with that, as the South Korean company makes some of the best laser printers around, but in the past we've noted th...
Good Wireless direct print from mobile devices, Multi-purpose feed slot, PaperPort 14 included...
Bad Quite a bit slower than spec, Unusual menu navigation, Above average running cost...
Bottom line Dell B1265dfw - Print Speeds Dell claims a print speed of 28ppm for the B1265dfw, though on our 20-page test document we saw a maximum speed of 21.1ppm, only three quarters of the claim. On the shorter, more typical, 5-page document, it only managed 13.6p...
90%
pcadvisor.co.uk
Updated:
2015-06-26 05:39:55
Thinking of the Dell B1265dfw as a monochrome laser printer with benefits puts it in its best light. Besides good print speed, it offers copying, faxing, and scanning in colour. There's even an automatic document feeder (ADF), though the duplex scanning f...
Bottom line The Dell B1265dfw mono laser MFP will appeal principally for speed and text quality but it's hampered by expensive running costs and poor graphics quality.>> Read on…Pages12Tags:Peripherals,Business,PrintingBest prices todayRetailer Price Delivery  Price...
70%
pcmag.com
Updated:
2013-03-25 22:54:10
Clearly designed for a micro, small, or home office, and priced accordingly, the Dell B1265dnf Multifunction Mono Laser Printer%displayPrice% at %seller% delivers all the important features a small office needs. It can print and fax from, as well as scan...
Good Duplexer (for two-sided printing). Automatic document feeder. Ethernet. Prints, scans, copies, and faxes.
Bad A little too large to comfortably share a desk with. Photo quality at the low end of par for a mono laser...
Bottom line The Dell B1265dnf Multifunction Mono Laser Printer delivers reasonably high-quality text and graphics plus key office features, including an automatic document feeder...
60%
computershopper.com
Updated:
2013-03-25 22:54:11
We'd say it's raining laser printers, but we don't want to send you running for cover—they are quite heavy, after all. But, in recent weeks, that's how it seems here at Computer Shopper. Given all the laser models that have hit the market this summer, as...
Good Low price, Speedy for the price, Excellent print quality, Easy to set up and use, Sturdyfeeling, Automatic duplexer...
Bad Lofty perpage cost, No support for WiFi...
Bottom line This entry-level mono laser prints, copies, and scans quickly, and in fine quality. It's a good fit only for light duty, however, due to its high cost per page. Read More...
70%
buyerslab.com
Updated:
2014-10-10 08:22:43
Buyers Laboratory LLC, the world's leading independent tester of document imaging products, today awarded “Pick” recognition to the most outstanding monochrome models evaluated in the past six months, with honours going to models from Brother, Dell, HP, K...
0%
Brand Image Article code product Stock Price from
DELL B2375dfw Laser A4 600 x 600 DPI 38 ppm DELL B2375dfw Laser A4 600 x 600 DPI 38 ppm
(show image)
210-ABOC B2375dfw
DELL B2375dnf Laser A4 600 x 600 DPI 38 ppm DELL B2375dnf Laser A4 600 x 600 DPI 38 ppm
(show image)
210-ABNU B2375dnf
DELL C1765nfw LED A4 600 x 600 DPI 15 ppm Wi-Fi DELL C1765nfw LED A4 600 x 600 DPI 15 ppm Wi-Fi
(show image)
210-41120 C1765nfw
DELL C1765nf Laser A4 600 x 600 DPI 15 ppm DELL C1765nf Laser A4 600 x 600 DPI 15 ppm
(show image)
210-41119 C1765nf
DELL 1135n Laser A4 1200 x 1200 DPI 22 ppm DELL 1135n Laser A4 1200 x 1200 DPI 22 ppm
(show image)
210-32991 1135n
DELL 1133 Laser A4 1200 x 1200 DPI 22 ppm DELL 1133 Laser A4 1200 x 1200 DPI 22 ppm
(show image)
210-32467 1133
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)