DELL logo

DELL C1765nf Laser A4 600 x 600 DPI 15 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121328
Info modified on:
01 Dec 2023, 11:29:04
Guarantee:
1 Year
Long product name DELL C1765nf Laser A4 600 x 600 DPI 15 ppm:

Print, Scan, Copy, Fax, Laser, A4, 600 x 600 dpi, 15 ppm, 295 MHz CPU, 128MB RAM, 16MB ROM, USB 2.0, Fast Ethernet, 280 W, 15500 g, Black

DELL C1765nf Laser A4 600 x 600 DPI 15 ppm:

Easy-to-use and affordable, with multifunction versatility
Print, scan, copy and fax with one affordable easy-to-use device. The C1765nf multifunction color printer adds versatility and value to your office.
- Multitask with ease: Print, scan, copy and fax with one cost-effective, efficient and space-saving device.
- Print from mobile devices: Print directly from AndroidTM mobile devices with Dell Mobile Print app or from iOS mobile devices with Mobile Print App for Dell.
- Share over a network: Share your multifunction printer over a small network with built-in Ethernet, plus share digitized content easily with included Nuance PaperPort v14 software.
- Windows® 8 compatible.

Multitask with ease:
Print, scan, copy and fax with one affordable, space-saving device.

Speed through tasks:
Print up to 15 ppm in black (A4/Letter) and up to 12 ppm in color (A4/Letter). Fax, scan or copy up to 15 sheets hands-free with an automatic document feeder.

Manage documents with NuanceTM PaperPort 14:
With NuanceTM PaperPort 14 scanning and document management software, you can scan, organize, find, and share all of your documents and photos from your PC. PaperPort 14 enhances the capabilities of the Dell C1765nf to transform paper into high-quality, searchable PDF files with the click of a button. It even puts all the PDF files on your desktop in clearly marked, color-coded folders, so information is always at your fingertips.

Print from mobile devices:
Print directly from AndroidTM mobile devices with Dell Mobile Print app1 or from iOS mobile devices with Mobile Print App for Dell.

Join the network: Share your multifunction printer over a small network with built-in Ethernet.

Operate with ease: Initiate tasks quickly using the four-line LCD display and 34 button control panel.

Save resources: Optimize energy efficiency with the ENERGY STAR® -qualified C1765nf featuring innovative LED printing technology.

Keep maintenance costs low: Save on upkeep with a single drum/fuser unit designed to last the life of the printer. All you have to replace are the toner cartridges.

Crisp, vivid prints:
Impress with crisp text and brilliant color prints with up to 1200 dpi image quality. Discover rich, true-to-life tones with Color by Dell technology.

Reliable performance:
Handle high-volume printing jobs with a large duty cycle of up to 30,000 pages a month. Experience excellent print quality and reliable printing with Dell Clear View LED technology.

Service and support:
Gain peace of mind with Dell’s standard 1-Year Limited Hardware Warranty and 1-Year Advanced Exchange Service. Optional Limited Hardware Warranty extensions are available for up to four years.

Short summary description DELL C1765nf Laser A4 600 x 600 DPI 15 ppm:

DELL C1765nf, Laser, Color printing, 600 x 600 DPI, Color copying, A4, Black

Long summary description DELL C1765nf Laser A4 600 x 600 DPI 15 ppm:

DELL C1765nf. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 12 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.