DELL logo

DELL C3765dnf Laser A4 600 x 2400 DPI 35 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92745
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL C3765dnf Laser A4 600 x 2400 DPI 35 ppm:

DELL C3765dnf, Laser, Color printing, 600 x 2400 DPI, Color copying, A4, Direct printing

Long summary description DELL C3765dnf Laser A4 600 x 2400 DPI 35 ppm:

DELL C3765dnf. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 35 ppm. Copying: Color copying. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.