DELL logo

DELL C7008 network equipment chassis 13U Black, Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64276
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL C7008 network equipment chassis 13U Black, Stainless steel:

DELL C7008, 14 A, 100 - 240 V, 50 - 60 Hz, 0 - 40 °C, -40 - 70 °C, 5 - 85%

Long summary description DELL C7008 network equipment chassis 13U Black, Stainless steel:

DELL C7008. Input current: 14 A, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 17.4" (442 mm), Depth: 14.8" (375.8 mm), Height: 22.7" (576.6 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.