DELL logo

DELL Force10 S60 Managed L3 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55711
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL Force10 S60 Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:

DELL Force10 S60, Managed, L3, Gigabit Ethernet (10/100/1000), Rack mounting, 1U

Long summary description DELL Force10 S60 Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:

DELL Force10 S60. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 44, USB 2.0 ports quantity: 3, Console port: RJ-45. MAC address table: 32000 entries, Switching capacity: 176 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1ag, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE.... Rack mounting, Form factor: 1U

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.