DELL logo

DELL PowerConnect 5524 Managed L3 1U Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82003
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL PowerConnect 5524 Managed L3 1U Black:

DELL PowerConnect 5524, Managed, L3, Full duplex, Rack mounting, 1U

Long summary description DELL PowerConnect 5524 Managed L3 1U Black:

DELL PowerConnect 5524. Switch type: Managed, Switch layer: L3. Full duplex. MAC address table: 16000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE.... Rack mounting, Form factor: 1U

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.