DELL logo

DELL PowerConnect 2848 Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173753
Info modified on:
16 Jan 2024, 12:47:14
Short summary description DELL PowerConnect 2848 Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black:

DELL PowerConnect 2848, Managed, L2/L3, Gigabit Ethernet (10/100/1000), Rack mounting, 1U

Long summary description DELL PowerConnect 2848 Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black:

DELL PowerConnect 2848. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. MAC address table: 8000 entries, Switching capacity: 96 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Rack mounting, Form factor: 1U

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.