DELL logo

DELL PowerConnect 6224 Managed L3 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130403
Info modified on:
21 Oct 2022, 10:14:32
Short summary description DELL PowerConnect 6224 Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:

DELL PowerConnect 6224, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description DELL PowerConnect 6224 Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:

DELL PowerConnect 6224. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 136 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Power connector: DC-in jack. Rack mounting, Form factor: 1U

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.