DELL logo

DELL 4210X Standard throw projector 3500 ANSI lumens DLP XGA (1024x768) Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84117
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL 4210X Standard throw projector 3500 ANSI lumens DLP XGA (1024x768) Gray:

DELL 4210X, 3500 ANSI lumens, DLP, XGA (1024x768), 2000:1, 30 - 307", 47.2 - 393.7" (1.2 - 10 m)

Long summary description DELL 4210X Standard throw projector 3500 ANSI lumens DLP XGA (1024x768) Gray:

DELL 4210X. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source (economic mode): 2500 h, Lamp power: 280 W. Focal length range: 18.2 - 21.8 mm, Aperture range (F-F): 2.4 - 2.66, Throw ratio: 1.60 - 1.92:1. Analog signal format system: NTSC, NTSC 4.43, NTSC J, NTSC M, PAL, PAL 60, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, PAL..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.