DELL logo

DELL PowerEdge T430 server 500 GB Tower (5U) Intel Xeon E5 v3 E5-2603V3 1.6 GHz 8 GB DDR4-SDRAM 495 W

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43195
Info modified on:
12 Sept 2020, 12:49:58
Short summary description DELL PowerEdge T430 server 500 GB Tower (5U) Intel Xeon E5 v3 E5-2603V3 1.6 GHz 8 GB DDR4-SDRAM 495 W:

DELL PowerEdge T430, 1.6 GHz, E5-2603V3, 8 GB, DDR4-SDRAM, 500 GB, Tower (5U)

Long summary description DELL PowerEdge T430 server 500 GB Tower (5U) Intel Xeon E5 v3 E5-2603V3 1.6 GHz 8 GB DDR4-SDRAM 495 W:

DELL PowerEdge T430. Processor family: Intel Xeon E5 v3, Processor frequency: 1.6 GHz, Processor model: E5-2603V3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 495 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.