DELL logo

DELL SC200 disk array 24 TB Rack (2U) Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66130
Info modified on:
14 Mar 2024, 19:56:38
Short summary description DELL SC200 disk array 24 TB Rack (2U) Black, Silver:

DELL SC200, 24 TB, HDD, Serial Attached SCSI (SAS), 3.5", Rack (2U), Black, Silver

Long summary description DELL SC200 disk array 24 TB Rack (2U) Black, Silver:

DELL SC200. Total installed storage capacity: 24 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 3.5". Chassis type: Rack (2U). Number of storage drives supported: 12, Supported storage drive types: HDD & SSD. Width: 19" (482 mm), Depth: 23.4" (594 mm), Height: 3.43" (87 mm). Product color: Black, Silver

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.