DELL logo

DELL UltraSharp 1908FP computer monitor 19" 1280 x 1024 pixels LCD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124357
Info modified on:
25 Nov 2022, 10:14:49
Short summary description DELL UltraSharp 1908FP computer monitor 19" 1280 x 1024 pixels LCD Black:

DELL UltraSharp 1908FP, 19", 1280 x 1024 pixels, LCD, LCD, 5 ms, Black

Long summary description DELL UltraSharp 1908FP computer monitor 19" 1280 x 1024 pixels LCD Black:

DELL UltraSharp 1908FP. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Display technology: LCD. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.