DELL logo

DELL UltraSharp 1707FP computer monitor 17" 1280 x 1024 pixels Black, Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187694
Info modified on:
25 Nov 2022, 10:14:49
Short summary description DELL UltraSharp 1707FP computer monitor 17" 1280 x 1024 pixels Black, Silver:

DELL UltraSharp 1707FP, 17", 1280 x 1024 pixels, 8 ms, Black, Silver

Long summary description DELL UltraSharp 1707FP computer monitor 17" 1280 x 1024 pixels Black, Silver:

DELL UltraSharp 1707FP. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.