DELL logo

DELL Vostro 1540 Intel® Core™ i3 i3-380M 15.6" HD 3 GB DDR3-SDRAM 500 GB HDD Linux Black

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200871
Info modified on:
24 Jan 2025, 20:42:43
Short summary description DELL Vostro 1540 Intel® Core™ i3 i3-380M 15.6" HD 3 GB DDR3-SDRAM 500 GB HDD Linux Black:

DELL Vostro 1540, Intel® Core™ i3, 2.53 GHz, 15.6", 1366 x 768 pixels, 3 GB, 500 GB

Long summary description DELL Vostro 1540 Intel® Core™ i3 i3-380M 15.6" HD 3 GB DDR3-SDRAM 500 GB HDD Linux Black:

DELL Vostro 1540. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Linux. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.