DELL logo

DELL Vostro 3562 Intel® Celeron® N3450 Laptop 15.6" HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R5 M420X Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60032
Info modified on:
28 Jan 2025, 10:41:41
Short summary description DELL Vostro 3562 Intel® Celeron® N3450 Laptop 15.6" HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R5 M420X Windows 10 Black:

DELL Vostro 3562, Intel® Celeron®, 1.1 GHz, 15.6", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description DELL Vostro 3562 Intel® Celeron® N3450 Laptop 15.6" HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R5 M420X Windows 10 Black:

DELL Vostro 3562. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3450, Processor frequency: 1.1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product color: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.