DELL logo

DELL Inspiron 14 3443 Intel® Core™ i5 i5-5200U Laptop 14" HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102145
Info modified on:
22 Jan 2025, 06:14:04
Short summary description DELL Inspiron 14 3443 Intel® Core™ i5 i5-5200U Laptop 14" HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8.1 Black:

DELL Inspiron 14 3443, Intel® Core™ i5, 2.2 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 14 3443 Intel® Core™ i5 i5-5200U Laptop 14" HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8.1 Black:

DELL Inspiron 14 3443. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.