DELL logo

DELL Inspiron 5421 Intel® Core™ i3 i3-3227U Laptop 14" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 730M Linux Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70208
Info modified on:
25 Jan 2025, 22:16:55
Short summary description DELL Inspiron 5421 Intel® Core™ i3 i3-3227U Laptop 14" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 730M Linux Silver:

DELL Inspiron 5421, Intel® Core™ i3, 1.9 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 5421 Intel® Core™ i3 i3-3227U Laptop 14" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 730M Linux Silver:

DELL Inspiron 5421. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3227U, Processor frequency: 1.9 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Linux. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.