DELL PowerEdge T110, 2.53 GHz, X3440, 8 GB, DDR3-SDRAM, 1 TB, Tower
DELL PowerEdge T110. Processor family: Intel® Xeon® 3000 Sequence, Processor frequency: 2.53 GHz, Processor model: X3440. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 4 x 2 GB. Total storage capacity: 1 TB, HDD size: 3.5". Ethernet LAN. Optical drive type: DVD-ROM. Power supply: 305 W. Chassis type: Tower