DELL logo

DELL Optiplex 780 SFF Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Windows 7 Professional PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
825958
Info modified on:
14 Mar 2024, 17:13:26
Short summary description DELL Optiplex 780 SFF Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Windows 7 Professional PC Black:

DELL Optiplex 780 SFF, 2.93 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD-RW, Windows 7 Professional

Long summary description DELL Optiplex 780 SFF Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Windows 7 Professional PC Black:

DELL Optiplex 780 SFF. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional. Power supply: 235 W. Chassis type: SFF. Product type: PC. Weight: 15 lbs (6.8 kg). Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.