DELL logo

DELL Vostro 5370 Intel® Core™ i5 i5-8250U Laptop 13.3" Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Windows 10 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39635
Info modified on:
24 Jan 2025, 20:32:02
Short summary description DELL Vostro 5370 Intel® Core™ i5 i5-8250U Laptop 13.3" Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Windows 10 Black, Silver:

DELL Vostro 5370, Intel® Core™ i5, 1.6 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Vostro 5370 Intel® Core™ i5 i5-8250U Laptop 13.3" Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Windows 10 Black, Silver:

DELL Vostro 5370. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.