DELL logo

DELL Inspiron M101z AMD Athlon Neo K325 11.6" 4 GB DDR3-SDRAM 250 GB AMD Radeon HD 4225 Windows 7 Home Premium Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68221
Info modified on:
29 Jan 2025, 19:23:12
Short summary description DELL Inspiron M101z AMD Athlon Neo K325 11.6" 4 GB DDR3-SDRAM 250 GB AMD Radeon HD 4225 Windows 7 Home Premium Black:

DELL Inspiron M101z, AMD Athlon Neo, 1.3 GHz, 11.6", 1366 x 768 pixels, 4 GB, 250 GB

Long summary description DELL Inspiron M101z AMD Athlon Neo K325 11.6" 4 GB DDR3-SDRAM 250 GB AMD Radeon HD 4225 Windows 7 Home Premium Black:

DELL Inspiron M101z. Processor family: AMD Athlon Neo, Processor model: K325, Processor frequency: 1.3 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Radeon HD 4225. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 3.44 lbs (1.56 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.