DELL logo

DELL Latitude E5500 Intel® Core™2 Duo P8600 15.4" 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35171
Info modified on:
25 Jan 2025, 22:51:13
Short summary description DELL Latitude E5500 Intel® Core™2 Duo P8600 15.4" 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business Black:

DELL Latitude E5500, Intel® Core™2 Duo, 2.4 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB

Long summary description DELL Latitude E5500 Intel® Core™2 Duo P8600 15.4" 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business Black:

DELL Latitude E5500. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Product color: Black. Weight: 6.37 lbs (2.89 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.