DELL logo

DELL MFS18 27" Desk Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60163
Info modified on:
20 Dec 2024, 03:44:09
Short summary description DELL MFS18 27" Desk Black, Silver:

DELL MFS18, Freestanding, 12.6 lbs (5.7 kg), 19", 27", Height adjustment, Black, Silver

Long summary description DELL MFS18 27" Desk Black, Silver:

DELL MFS18. Mounting: Freestanding, Maximum weight capacity: 12.6 lbs (5.7 kg), Minimum screen size: 19", Maximum screen size: 27", Minimum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Tilt angle range: -5 - 21°. Product color: Black, Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.