DELL logo

DELL S500wi Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38841
Info modified on:
09 Jun 2021, 09:54:04
Short summary description DELL S500wi Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D White:

DELL S500wi, 3200 ANSI lumens, DLP, WXGA (1280x800), 2300:1, 76.8 - 100", 1917.3 - 2637.8" (48.7 - 67 m)

Long summary description DELL S500wi Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D White:

DELL S500wi. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3000 h. Analog signal format system: NTSC, NTSC 3.58, NTSC 4.43, NTSC M, PAL 60, PAL BG, PAL D, PAL H, PAL I, PAL M, PAL N, SECAM B/G,..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-B. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.