DELL logo

DELL PowerEdge R640 server 240 GB Rack (1U) Intel Xeon Silver 4210 2.2 GHz 16 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130295
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL PowerEdge R640 server 240 GB Rack (1U) Intel Xeon Silver 4210 2.2 GHz 16 GB DDR4-SDRAM 750 W:

DELL PowerEdge R640, 2.2 GHz, 4210, 16 GB, DDR4-SDRAM, 240 GB, Rack (1U)

Long summary description DELL PowerEdge R640 server 240 GB Rack (1U) Intel Xeon Silver 4210 2.2 GHz 16 GB DDR4-SDRAM 750 W:

DELL PowerEdge R640. Processor family: Intel Xeon Silver, Processor frequency: 2.2 GHz, Processor model: 4210. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 240 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.