DELL logo

DELL PowerEdge R760XS server 480 GB Rack (2U) Intel Xeon Silver 4410Y 2 GHz 32 GB DDR5-SDRAM 1100 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57775
Info modified on:
19 May 2025, 11:02:57
Short summary description DELL PowerEdge R760XS server 480 GB Rack (2U) Intel Xeon Silver 4410Y 2 GHz 32 GB DDR5-SDRAM 1100 W:

DELL PowerEdge R760XS, 2 GHz, 4410Y, 32 GB, DDR5-SDRAM, 480 GB, Rack (2U)

Long summary description DELL PowerEdge R760XS server 480 GB Rack (2U) Intel Xeon Silver 4410Y 2 GHz 32 GB DDR5-SDRAM 1100 W:

DELL PowerEdge R760XS. Processor family: Intel Xeon Silver, Processor frequency: 2 GHz, Processor model: 4410Y. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory layout (slots x size): 1 x 32 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 1100 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.