Dell Wyse logo

Dell Wyse 5010 1.4 GHz Linux 32.8 oz (930 g) Black G-T48E

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80119
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Dell Wyse 5010 1.4 GHz Linux 32.8 oz (930 g) Black G-T48E:

Dell Wyse 5010, 1.4 GHz, AMD G, G-T48E, 1 MB, 2 GB, DDR3-SDRAM

Long summary description Dell Wyse 5010 1.4 GHz Linux 32.8 oz (930 g) Black G-T48E:

Dell Wyse 5010. Processor frequency: 1.4 GHz, Processor family: AMD G, Processor model: G-T48E. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 8 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6250, Maximum resolution: 2560 x 1600 pixels. Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.