Dell Wyse logo

Dell Wyse 3040 1.44 GHz Wyse ThinOS 8.47 oz (240 g) Black x5-Z8350

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
238604
Info modified on:
20 Dec 2024, 02:35:08
Short summary description Dell Wyse 3040 1.44 GHz Wyse ThinOS 8.47 oz (240 g) Black x5-Z8350:

Dell Wyse 3040, 1.44 GHz, x5-Z8350, 1.92 GHz, 2 GB, DDR3L-SDRAM, 1600 MHz

Long summary description Dell Wyse 3040 1.44 GHz Wyse ThinOS 8.47 oz (240 g) Black x5-Z8350:

Dell Wyse 3040. Processor frequency: 1.44 GHz, Processor model: x5-Z8350, Processor boost frequency: 1.92 GHz. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 8 GB, Storage media: eMMC. Maximum resolution: 2560 x 1600 pixels. Cabling technology: 10/100/1000Base-T(X)

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.