location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse 5020 1.5 GHz Windows Embedded Standard 7 32.8 oz (930 g) Black GX-415GA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5020
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GM8G7 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063972319
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Dell Wyse’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:23:40
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse GM8G7 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dell Wyse 5020 1.5 GHz Windows Embedded Standard 7 32.8 oz (930 g) Black GX-415GA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD G GX-415GA 1.5 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 16 GB Flash
  • - Ethernet LAN
  • - Windows Embedded Standard 7
  • - ENERGY STAR
Guarantee: 3 Years Collect & Return
Long product name Dell Wyse 5020 1.5 GHz Windows Embedded Standard 7 32.8 oz (930 g) Black GX-415GA :
The short editorial description of Dell Wyse 5020 1.5 GHz Windows Embedded Standard 7 32.8 oz (930 g) Black GX-415GA

AMD GX-415GA, 4GB (DDR3), 16GB (Flash), Windows Embedded Standard 7, 4 x USB 2.0, 2 x USB 3.0, 1 x DisplayPort, 1 x DVI-I, 930 g
More>>>
Dell Wyse 5020 1.5 GHz Windows Embedded Standard 7 32.8 oz (930 g) Black GX-415GA:
The official marketing text of Dell Wyse 5020 1.5 GHz Windows Embedded Standard 7 32.8 oz (930 g) Black GX-415GA as supplied by the manufacturer

Strong. Compact. Affordable
The Wyse 5000 series thin client is a highly efficient and powerful endpoint platform for Citrix®, Microsoft®, and VMware® virtual desktop environments. It is available as a zero client, a diskless cloud desktop or a thin client with Windows Embedded Standard®, Wyse-enhanced enterprise Linux, or virus-resistant Wyse ThinOS. An available PCoIP option enables direct high-performance access to VMware and Amazon WorkSpaces virtual desktops and applications.

High-performance multimedia
Need to deploy a dependable platform to display, manipulate and work with high-definition multimedia, unified communications, voice and video in a virtualized environment? With a choice of powerful, energy-saving dual or quad core AMD G Series APUs in a compact chassis with dual-HD monitor support, the 5000 series thin client delivers stunning performance and display capabilities across 2D, 3D and HD video applications. As such, it supports a broad and diverse range of user, application and operating requirements.

Highly scalable, easy to operate and manage.
IT administrators won’t need to visit or touch cloud clients to manage them. The 5000 series thin client can be managed remotely with Wyse Device Manager (WDM). WDM or Wyse Cloud Client Manager lowers the total cost of ownership for large deployments and offers remote enterprise-wide management that scales as you grow from just a few to tens of thousands of cloud clients.

Complete VDI protection
Proactively protect WES-based thin clients, traditional PCs and servers running Microsoft Windows server against virus and malware with Dell Data Protection | Threat Defense. Threat Defense includes:

Advanced Threat Prevention: a revolutionary approach providing proactive prevention by catching 99% of advanced threats, commodity malware and ransomware before they can execute, far above the average 50% of threats identified by the top traditional AV solutions.

Transparent to end users: with only 1-3% CPU and 40MB RAM impact, the productivity impact of the advanced threat prevention is very low on users of Windows Embedded thin clients.

Environmentally conscious computing without compromise.
When it comes to energy efficiency, the 5000 series outperforms other, more power-hungry desktop alternatives. Its silent diskless and fanless design helps reduce power usage to just a fraction of that used in traditional desktops. Dell is committed to helping you implement a computing strategy with a lower environmental impact — one that offers an efficient and productive computing experience by significantly reducing energy usage and heat generation.

Get end-to-end support 24x7.
Dell Wyse thin clients feature a complete services portfolio including Deployment Services, ProSupport and Accidental Damage Service giving you end-to-end support throughout the product lifecycle. Dell services portfolio for Wyse thin clients helps you streamline deployment and support so you can focus on innovation.

Short summary description Dell Wyse 5020 1.5 GHz Windows Embedded Standard 7 32.8 oz (930 g) Black GX-415GA:
This short summary of the Dell Wyse 5020 1.5 GHz Windows Embedded Standard 7 32.8 oz (930 g) Black GX-415GA data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse 5020, 1.5 GHz, AMD G, 1st Generation AMD Embedded G-Series SoC, GX-415GA, 2 MB, 4 GB

Long summary description Dell Wyse 5020 1.5 GHz Windows Embedded Standard 7 32.8 oz (930 g) Black GX-415GA:
This is an auto-generated long summary of Dell Wyse 5020 1.5 GHz Windows Embedded Standard 7 32.8 oz (930 g) Black GX-415GA based on the first three specs of the first five spec groups.

Dell Wyse 5020. Processor frequency: 1.5 GHz, Processor family: AMD G, Processor generation: 1st Generation AMD Embedded G-Series SoC. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: Flash. Maximum resolution: 2560 x 1600 pixels. Cabling technology: 10/100/1000Base-T(X)

Processor
Processor frequency *
1.5 GHz
Processor family
AMD G
Processor generation
1st Generation AMD Embedded G-Series SoC
Processor model
GX-415GA
Processor cores
4
L2 cache
2 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
16 GB
Storage media *
Flash
Graphics
Maximum resolution
2560 x 1600 pixels
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Headphone outputs
1
DisplayPorts quantity
1
DVI-I ports quantity
1
Design
Product color *
Black
VESA mounting
Yes
Cable lock slot
Yes
Design
Cable lock slot type
Kensington
Display
Display included *
No
Software
Operating system installed *
Windows Embedded Standard 7
Operating system language
German
Power
Power supply
65 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
15 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 95%
Certificates
Certification
EKI-ITB 2000, ISO 9241-3/-8, FCC Class B, CE, VCCI, C-Tick, WEEE
Safety
cULus 60950, TÜV-GS, EN 60950
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1.57" (40 mm)
Depth
7.28" (185 mm)
Height
6.69" (170 mm)
Weight
32.8 oz (930 g)
Technical details
Compliance certificates
RoHS
Disclaimer Dell Wyse 5020 1.5 GHz Windows Embedded Standard 7 32.8 oz (930 g) Black GX-415GA:
Disclaimer

Actual configuration might differ from illustration