Dell Wyse logo

Dell Wyse 3010 1 GHz Dell Wyse Zero 15.9 oz (450 g) Black Armada 510

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55891
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Dell Wyse 3010 1 GHz Dell Wyse Zero 15.9 oz (450 g) Black Armada 510:

Dell Wyse 3010, 1 GHz, Marvell ARM, Armada 510, 1 GB, DDR3-SDRAM, SD, SDHC, SDXC

Long summary description Dell Wyse 3010 1 GHz Dell Wyse Zero 15.9 oz (450 g) Black Armada 510:

Dell Wyse 3010. Processor frequency: 1 GHz, Processor family: Marvell ARM, Processor model: Armada 510. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Compatible memory cards: SD, SDHC, SDXC. Cabling technology: 10/100/1000Base-T(X). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.