Dell Wyse logo

Dell Wyse 5212 AMD G T48E 21.5" 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM Flash Wyse Thin OS 8.0 Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15274
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Dell Wyse 5212 AMD G T48E 21.5" 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM Flash Wyse Thin OS 8.0 Black:

Dell Wyse 5212, 21.5", Full HD, AMD G, 2 GB, 2 GB, Wyse Thin OS 8.0

Long summary description Dell Wyse 5212 AMD G T48E 21.5" 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM Flash Wyse Thin OS 8.0 Black:

Dell Wyse 5212. Product type: All-in-One thin client. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: AMD G, Processor frequency: 1.4 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6250. Built-in camera. Operating system installed: Wyse Thin OS 8.0. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.