Dell Wyse logo

Dell Wyse Z50D 1.65 GHz Linux 2.47 lbs (1.12 kg) Black G-T56N

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86302
Info modified on:
26 Jun 2024, 06:24:24
Short summary description Dell Wyse Z50D 1.65 GHz Linux 2.47 lbs (1.12 kg) Black G-T56N:

Dell Wyse Z50D, 1.65 GHz, AMD G, G-T56N, 1 MB, 2 GB, DDR3-SDRAM

Long summary description Dell Wyse Z50D 1.65 GHz Linux 2.47 lbs (1.12 kg) Black G-T56N:

Dell Wyse Z50D. Processor frequency: 1.65 GHz, Processor family: AMD G, Processor model: G-T56N. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Maximum internal memory: 4 GB. Total storage capacity: 2 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6310, Maximum resolution: 2560 x 1600 pixels. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Cabling technology: 10/100/1000Base-T(X)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.