Dell Wyse logo

Dell Wyse Z90DW 1.65 GHz Windows Embedded Standard 2009 2.47 lbs (1.12 kg) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56048
Info modified on:
10 Aug 2024, 09:54:36
Short summary description Dell Wyse Z90DW 1.65 GHz Windows Embedded Standard 2009 2.47 lbs (1.12 kg) Black:

Dell Wyse Z90DW, 1.65 GHz, 1 MB, 2 GB, DDR3-SDRAM, 4 GB, 4 GB

Long summary description Dell Wyse Z90DW 1.65 GHz Windows Embedded Standard 2009 2.47 lbs (1.12 kg) Black:

Dell Wyse Z90DW. Processor frequency: 1.65 GHz, L2 cache: 1 MB. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Maximum internal memory: 4 GB. Total storage capacity: 4 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6320, Maximum resolution: 2560 x 1600 pixels. Cabling technology: 10/100/1000Base-T(X)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.