Dell Wyse logo

Dell Wyse CS1A13 Cloud Connect Android 4.1 Black, Silver Cortex A9

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119041
Info modified on:
01 Nov 2022, 09:09:28
Short summary description Dell Wyse CS1A13 Cloud Connect Android 4.1 Black, Silver Cortex A9:

Dell Wyse CS1A13 Cloud Connect, Cortex A9, 1 GB, 8 GB, Flash, SD, 32 GB

Long summary description Dell Wyse CS1A13 Cloud Connect Android 4.1 Black, Silver Cortex A9:

Dell Wyse CS1A13 Cloud Connect. Processor model: Cortex A9. Internal memory: 1 GB. Total storage capacity: 8 GB, Storage media: Flash, Compatible memory cards: SD. Wi-Fi standards: 802.11a, 802.11b, 802.11g. Product color: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.