Dell Wyse logo

Dell Wyse P25 Black, Silver TERA2321

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127892
Info modified on:
10 Aug 2024, 09:48:52
Short summary description Dell Wyse P25 Black, Silver TERA2321:

Dell Wyse P25, TERA2321, 0.5 GB, DDR3-SDRAM, 0.032 GB, Flash, 2560 x 1600 pixels

Long summary description Dell Wyse P25 Black, Silver TERA2321:

Dell Wyse P25. Processor model: TERA2321. Internal memory: 0.5 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 0.032 GB, Storage media: Flash. Maximum resolution: 2560 x 1600 pixels. Cabling technology: 10/100/1000Base-T(X)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.