Dell Wyse logo

Dell Wyse R00L 1.5 GHz Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32319
Info modified on:
26 Jun 2024, 05:59:42
Short summary description Dell Wyse R00L 1.5 GHz Black:

Dell Wyse R00L, 1.5 GHz, AMD Sempron, AMD M690E, 2 GB, 2 GB, 16 GB

Long summary description Dell Wyse R00L 1.5 GHz Black:

Dell Wyse R00L. Processor frequency: 1.5 GHz, Processor family: AMD Sempron, Motherboard chipset: AMD M690E. Internal memory: 2 GB, Maximum internal memory: 2 GB. Total storage capacity: 16 GB, Storage media: Flash. Maximum resolution: 2560 x 1600 pixels. Cabling technology: 10/100/1000Base-T(X)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.