Dell Wyse logo

Dell Wyse R50L 1.5 GHz Linux Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10446
Info modified on:
10 Aug 2024, 07:55:57
Short summary description Dell Wyse R50L 1.5 GHz Linux Black:

Dell Wyse R50L, 1.5 GHz, AMD Sempron, AMD M690E, 1 GB, 2 GB, 1 GB

Long summary description Dell Wyse R50L 1.5 GHz Linux Black:

Dell Wyse R50L. Processor frequency: 1.5 GHz, Processor family: AMD Sempron, Motherboard chipset: AMD M690E. Internal memory: 1 GB, Maximum internal memory: 2 GB. Total storage capacity: 1 GB, Storage media: Flash. Maximum resolution: 2560 x 1600 pixels. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Cabling technology: 10/100/1000Base-T(X)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.